The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year. For an ordinary PC to function properly you need at least 512 MB of RAM nowadays.
This is a ValueRAM's 64M x 72-bit (512MB) DDR2-667 CL5 SDRAM (Synchronous DRAM) ECC memory module. The components on this module include nine 64M x 8-bit (16M x 8-bit x 4 Bank) DDR2-667 SDRAM in FBGA packages. This 240-pinDIMM uses gold contact fingers and requires +1.8V.
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Internal memory type
DDR2-SDRAM
Form factor
Description of characteristics; and/or size of the product; included by type.
240-Pin DIMM
Bus clock rate
667 MHz
Check width
8 bit
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.